General Cable Shld Flex Cable, 16Cond, 1000Ft; Cable Shielding Carol Cable/general Cable 4EPL4S.41.05

Description
SHLD FLEX CABLE, 16COND, 1000FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 16COND, 1000FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 16Cond, 1000Ft; Cable Shielding Carol Cable/general Cable - 34P7988 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 16Cond, 1000Ft; Cable Shielding Carol Cable/general Cable
34P7988
Shld Flex Cable, 16Cond, 1000Ft; Cable Shielding Carol Cable/general Cable 34P7988
SHLD FLEX CABLE, 16COND, 1000FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes

SHLD FLEX CABLE, 16COND, 1000FT; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P7988
Product Name Shld Flex Cable, 16Cond, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details