General Cable Service Drop Cable 03702.35.10

Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 80 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 133 SIZE 1.145 INCH OD
Datasheet
Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 80 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 133 SIZE 1.145 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03702.35.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03702.35.10
Service Drop Cable 03702.35.10
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 80 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 133 SIZE 1.145 INCH OD
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROHS COMPLIANT
  • APPROVAL UL
  • CURRENT RATING 80 AMPERE
  • JACKET MATERIAL GRAY PVC
  • NUMBER OF STRANDS 133
  • SIZE 1.145 INCH OD
Supplier's Site Datasheet
Multicore Cable, 3Con, 2Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 68J5820 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3Con, 2Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
68J5820
Multicore Cable, 3Con, 2Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 68J5820
MULTICORE CABLE, 3CON, 2AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3CON, 2AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 03702.35.10 68J5820
Product Name Service Drop Cable Multicore Cable, 3Con, 2Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-003 - WAGO
Specs
Application Power Cable
Product Type M12 socket - M12 plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1368203 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details