General Cable Unshld Flex Cable, 4Cond, 18Awg; Cable Shielding Carol Cable/general Cable 01344.35T.01

Description
UNSHLD FLEX CABLE, 4COND, 18AWG; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 18AWG; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 18Awg; Cable Shielding Carol Cable/general Cable - 54X6280 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg; Cable Shielding Carol Cable/general Cable
54X6280
Unshld Flex Cable, 4Cond, 18Awg; Cable Shielding Carol Cable/general Cable 54X6280
UNSHLD FLEX CABLE, 4COND, 18AWG; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X6280
Product Name Unshld Flex Cable, 4Cond, 18Awg; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details