General Cable Unshld Flex Cable, 3Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable 02765-3

Description
UNSHLD FLEX CABLE, 3COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1292 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1292
Unshld Flex Cable, 3Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1292
UNSHLD FLEX CABLE, 3COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1292
Product Name Unshld Flex Cable, 3Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-WS-WD-0,25 - Festo Corporation
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Connecting cable - 706-100/509-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details