General Cable Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 2133016

Description
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 34P7416 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
34P7416
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 34P7416
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Voltage Rating:- RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P7416
Product Name Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60050A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details