General Cable Industrial Cord/Cable 01104.99.01

Description
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.6 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 1042/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet
Description
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.6 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 1042/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01104.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01104.99.01
Industrial Cord/Cable 01104.99.01
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.6 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 1042/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
  • STAGE LIGHTING CABLE, TYPE SC/PPC TYPE
  • 0.6 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 1/0 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 1042/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY
  • CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Supplier's Site Datasheet
1/0 Awg Stage Lighting Rohs Compliant Carol Cable/general Cable - 23C7005 - Newark, An Avnet Company
Chicago, IL, United States
1/0 Awg Stage Lighting Rohs Compliant Carol Cable/general Cable
23C7005
1/0 Awg Stage Lighting Rohs Compliant Carol Cable/general Cable 23C7005
1/0 AWG STAGE LIGHTING ROHS COMPLIANT: YES

1/0 AWG STAGE LIGHTING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01104.99.01 23C7005
Product Name Industrial Cord/Cable 1/0 Awg Stage Lighting Rohs Compliant Carol Cable/general Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 260 amps
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details