General Cable Unshld Flex Cable, 5Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable 09005-3

Description
UNSHLD FLEX CABLE, 5COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1304 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1304
Unshld Flex Cable, 5Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1304
UNSHLD FLEX CABLE, 5COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 10AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1304
Product Name Unshld Flex Cable, 5Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6393A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-2-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
Twisted Pair Cable - 080171-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers