General Cable Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable 5131450E

Description
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable - 59C4319 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable
59C4319
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable 59C4319
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59C4319
Product Name Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details