General Cable Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable 4EPL4S.38.05

Description
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable - 34P7987 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable
34P7987
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable 34P7987
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes

SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P7987
Product Name Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-26P-16-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
System cable - 706-100/310-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details