General Cable Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable 5133290E

Description
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Pink RoHS Compliant: Yes
Description
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Pink RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable - 34P8112 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable
34P8112
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable 34P8112
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Pink RoHS Compliant: Yes

UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Pink RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P8112
Product Name Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6002A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details