General Cable FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 25ft 06225.61.06L

Description
The CAROL® FrogHide® ULTRA FLEX 12/3 green 25ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 25 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06225.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 25ft
Description
The CAROL® FrogHide® ULTRA FLEX 12/3 green 25ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 25 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06225.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 25ft

Suppliers

Company
Product
Description
Supplier Links
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 25ft - CARFROGHIDE-12/3-25FT - Lapp Tannehill
Savage, MN, United States
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 25ft
CARFROGHIDE-12/3-25FT
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 25ft CARFROGHIDE-12/3-25FT
The CAROL® FrogHide® ULTRA FLEX 12/3 green 25ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 25 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06225.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 25ft

The CAROL® FrogHide® ULTRA FLEX 12/3 green 25ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 25 ft length.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06225.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 25ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number CARFROGHIDE-12/3-25FT
Product Name FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 25ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details