General Cable Unshld Flex Cable, 3Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable 16073-3

Description
UNSHLD FLEX CABLE, 3COND, 6AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 6AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1333 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1333
Unshld Flex Cable, 3Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1333
UNSHLD FLEX CABLE, 3COND, 6AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 6AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1333
Product Name Unshld Flex Cable, 3Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-20-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2300/407-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details