General Cable FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 50ft 06250.61.06L

Description
The CAROL® FrogHide® ULTRA FLEX 12/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. . Available in packs of 4. 50 ft length MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06250.61.06L AVAILABILITY : In Stock TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft
Description
The CAROL® FrogHide® ULTRA FLEX 12/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. . Available in packs of 4. 50 ft length MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06250.61.06L AVAILABILITY : In Stock TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft

Suppliers

Company
Product
Description
Supplier Links
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 50ft - CARFROGHIDE-12/3-50FT - Lapp Tannehill
Savage, MN, United States
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 50ft
CARFROGHIDE-12/3-50FT
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 50ft CARFROGHIDE-12/3-50FT
The CAROL® FrogHide® ULTRA FLEX 12/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. . Available in packs of 4. 50 ft length MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06250.61.06L AVAILABILITY : In Stock TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft

The CAROL® FrogHide® ULTRA FLEX 12/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. . Available in packs of 4. 50 ft length


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06250.61.06L AVAILABILITY : In Stock TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number CARFROGHIDE-12/3-50FT
Product Name FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 50ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details