General Cable Unshld Flex Cable, 8Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 09608-35

Description
UNSHLD FLEX CABLE, 8COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 8COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1316 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1316
Unshld Flex Cable, 8Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1316
UNSHLD FLEX CABLE, 8COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 16AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1316
Product Name Unshld Flex Cable, 8Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-7.5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
System cable - 706-2400/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details