General Cable Unshld Flex Cable, 2Cond, 18Awg, 250Ft; Cable Shielding Carol Cable/general Cable 02601.35T.05

Description
UNSHLD FLEX CABLE, 2COND, 18AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Description
UNSHLD FLEX CABLE, 2COND, 18AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 18Awg, 250Ft; Cable Shielding Carol Cable/general Cable - 54X6357 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 250Ft; Cable Shielding Carol Cable/general Cable
54X6357
Unshld Flex Cable, 2Cond, 18Awg, 250Ft; Cable Shielding Carol Cable/general Cable 54X6357
UNSHLD FLEX CABLE, 2COND, 18AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 250FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X6357
Product Name Unshld Flex Cable, 2Cond, 18Awg, 250Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBM-L5G6-E-10-N-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Connection diagram L5
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2500/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details