General Cable Unshld Flex Cable, 4Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01344-3

Description
UNSHLD FLEX CABLE, 4COND, 18AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 18AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1245 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1245
Unshld Flex Cable, 4Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1245
UNSHLD FLEX CABLE, 4COND, 18AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1245
Product Name Unshld Flex Cable, 4Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-2.0-N-S1G25 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type 25-pin Plug, straight Sub-D/Sub-D
View Details
2 suppliers
Cable Assembly - 493-06151919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details