General Cable Unshld Flex Cable, 3Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable 16063-3

Description
UNSHLD FLEX CABLE, 3COND, 8AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 8AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1327 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1327
Unshld Flex Cable, 3Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1327
UNSHLD FLEX CABLE, 3COND, 8AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 8AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1327
Product Name Unshld Flex Cable, 3Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data