General Cable Extension Cord Nema5-15P/r, 2Ft, 15A Org; Connector Type A Carol Cable/general Cable 00594.63.04

Description
EXTENSION CORD NEMA5-15P/R, 2FT, 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:610mm; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:2ft RoHS Compliant: No
Datasheet
Description
EXTENSION CORD NEMA5-15P/R, 2FT, 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:610mm; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:2ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Nema5-15P/r, 2Ft, 15A Org; Connector Type A Carol Cable/general Cable - 50F1392 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r, 2Ft, 15A Org; Connector Type A Carol Cable/general Cable
50F1392
Extension Cord Nema5-15P/r, 2Ft, 15A Org; Connector Type A Carol Cable/general Cable 50F1392
EXTENSION CORD NEMA5-15P/R, 2FT, 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:610mm; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:2ft RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R, 2FT, 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:610mm; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:2ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F1392
Product Name Extension Cord Nema5-15P/r, 2Ft, 15A Org; Connector Type A Carol Cable/general Cable
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers