General Cable Fixture Wire 02301.R5.01

Description
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 02301.R5.01 - General Cable
Highland Heights, KY, USA
Fixture Wire
02301.R5.01
Fixture Wire 02301.R5.01
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
  • SPT-1 TYPE
  • 250 FT
  • 0.107 INCH X 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet
Cable, Multiconductor; Type Spt-1, 18/2 Spt-1 Black 2X250Spl/ctn Carol Cable/general Cable - 92B0338 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor; Type Spt-1, 18/2 Spt-1 Black 2X250Spl/ctn Carol Cable/general Cable
92B0338
Cable, Multiconductor; Type Spt-1, 18/2 Spt-1 Black 2X250Spl/ctn Carol Cable/general Cable 92B0338
CABLE, MULTICONDUCTOR; TYPE SPT-1, 18/2 SPT-1 BLACK 2X250SPL/CTN

CABLE, MULTICONDUCTOR; TYPE SPT-1, 18/2 SPT-1 BLACK 2X250SPL/CTN

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 02301.R5.01 92B0338
Product Name Fixture Wire Cable, Multiconductor; Type Spt-1, 18/2 Spt-1 Black 2X250Spl/ctn Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Plug socket with cable - KMV-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Form B Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers