General Cable Welding Cable, 1/0Awg, 1025 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 01774.35T.01

Description
WELDING CABLE, 1/0AWG, 1025 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0AWG; Conductor Area CSA:53.5mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, 1/0AWG, 1025 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0AWG; Conductor Area CSA:53.5mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, 1/0Awg, 1025 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 79Y3592 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 1/0Awg, 1025 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
79Y3592
Welding Cable, 1/0Awg, 1025 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 79Y3592
WELDING CABLE, 1/0AWG, 1025 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0AWG; Conductor Area CSA:53.5mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes

WELDING CABLE, 1/0AWG, 1025 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0AWG; Conductor Area CSA:53.5mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y3592
Product Name Welding Cable, 1/0Awg, 1025 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMPPE-B-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers
System cable - 706-2300/413-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details