General Cable Extension Cord Nema5-15P/r 12Ft 15A Beige; Connector Type A Carol Cable/general Cable 00442.63.17

Description
EXTENSION CORD NEMA5-15P/R 12FT 15A BEIGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Beige; Product Range:-; Cable Length:12ft RoHS Compliant: No
Datasheet
Description
EXTENSION CORD NEMA5-15P/R 12FT 15A BEIGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Beige; Product Range:-; Cable Length:12ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Nema5-15P/r 12Ft 15A Beige; Connector Type A Carol Cable/general Cable - 50F1398 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r 12Ft 15A Beige; Connector Type A Carol Cable/general Cable
50F1398
Extension Cord Nema5-15P/r 12Ft 15A Beige; Connector Type A Carol Cable/general Cable 50F1398
EXTENSION CORD NEMA5-15P/R 12FT 15A BEIGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Beige; Product Range:-; Cable Length:12ft RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R 12FT 15A BEIGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Beige; Product Range:-; Cable Length:12ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F1398
Product Name Extension Cord Nema5-15P/r 12Ft 15A Beige; Connector Type A Carol Cable/general Cable
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details