General Cable Unshld Flex Cable, 2Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 027224-101

Description
UNSHLD FLEX CABLE, 2COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1275 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1275
Unshld Flex Cable, 2Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1275
UNSHLD FLEX CABLE, 2COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1275
Product Name Unshld Flex Cable, 2Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMV-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form B Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
System cable - 706-2300/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details