General Cable Unshld Flex Cable, 2Cond, 16Awg, 250Ft; Cable Shielding Carol Cable/general Cable 02634.35T.05

Description
UNSHLD FLEX CABLE, 2COND, 16AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 16AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 16Awg, 250Ft; Cable Shielding Carol Cable/general Cable - 54X6377 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 250Ft; Cable Shielding Carol Cable/general Cable
54X6377
Unshld Flex Cable, 2Cond, 16Awg, 250Ft; Cable Shielding Carol Cable/general Cable 54X6377
UNSHLD FLEX CABLE, 2COND, 16AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 250FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X6377
Product Name Unshld Flex Cable, 2Cond, 16Awg, 250Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
System cable - 706-3140/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details