General Cable Unshld Flex Cable, 3Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01380-35

Description
UNSHLD FLEX CABLE, 3COND, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1254 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1254
Unshld Flex Cable, 3Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1254
UNSHLD FLEX CABLE, 3COND, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 12AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1254
Product Name Unshld Flex Cable, 3Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2300/413-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details