General Cable Industrial Cord/Cable 01764.35.04

Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.575 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 2597/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet
Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.575 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 2597/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01764.35.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01764.35.04
Industrial Cord/Cable 01764.35.04
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.575 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 2597/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
  • WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE
  • 250 FT
  • 0.575 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 1/0 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 2597/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZONE RESISTANT
Supplier's Site Datasheet
1/0 Cls M Weld 600V-Org-250 Rl Rohs Compliant Carol Cable/general Cable - 90B6537 - Newark, An Avnet Company
Chicago, IL, United States
1/0 Cls M Weld 600V-Org-250 Rl Rohs Compliant Carol Cable/general Cable
90B6537
1/0 Cls M Weld 600V-Org-250 Rl Rohs Compliant Carol Cable/general Cable 90B6537
1/0 CLS M WELD 600V-ORG-250 RL ROHS COMPLIANT: YES

1/0 CLS M WELD 600V-ORG-250 RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01764.35.04 90B6537
Product Name Industrial Cord/Cable 1/0 Cls M Weld 600V-Org-250 Rl Rohs Compliant Carol Cable/general Cable
Product Type Single Conductor Wire
Cable Length 250 ft (762 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 260 amps
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details