General Cable Industrial Cord/Cable 01768.35.04

Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 660/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet
Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 660/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01768.35.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01768.35.04
Industrial Cord/Cable 01768.35.04
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 660/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
  • WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE
  • 250 FT
  • 0.37 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 6 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 660/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZONE RESISTANT
Supplier's Site Datasheet
Industrial-Grade Welding Cable, 6Awg Cls M Welding-Org-250 Rl Rohs Compliant Carol Cable/general Cable - 50B9261 - Newark, An Avnet Company
Chicago, IL, United States
Industrial-Grade Welding Cable, 6Awg Cls M Welding-Org-250 Rl Rohs Compliant Carol Cable/general Cable
50B9261
Industrial-Grade Welding Cable, 6Awg Cls M Welding-Org-250 Rl Rohs Compliant Carol Cable/general Cable 50B9261
INDUSTRIAL-GRADE WELDING CABLE, 6AWG CLS M WELDING-ORG-250 RL ROHS COMPLIANT: YES

INDUSTRIAL-GRADE WELDING CABLE, 6AWG CLS M WELDING-ORG-250 RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01768.35.04 50B9261
Product Name Industrial Cord/Cable Industrial-Grade Welding Cable, 6Awg Cls M Welding-Org-250 Rl Rohs Compliant Carol Cable/general Cable
Product Type Single Conductor Wire
Cable Length 250 ft (762 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 105 amps
Unlock Full Specs
to access all available technical data