General Cable Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol® Brand cable constructions. With a full line available today for signal and data transmission,... | |
| Since 1981, Gepco® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers... | |
| CM, CMG TYPE 1000 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM... | |
| CM, CMG TYPE 1000 FT 0.273 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM... | |
| CM, CMG TYPE 500 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM... | |
| CM/CMG TYPE 1000 FT 0.253 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION 300 V... | |
| CM/CMG TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION 300 V... | |
| RG 11/U TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR,... | |
| RG 11/U TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR,... | |
| RG 11/U TYPE 500 FT 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE... | |
| RG 11/U TYPE 5000 FT 0.395 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 14 AWG... | |
| RG 11/U, JAN C 17A TYPE 1000 FT REEL 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR,... | |
| RG 11/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV,... | |
| RG 11/U, UL CM, CUL CMG TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL ANALOG/DIGITAL VIDEO, BROADCAST GRADE... | |
| RG 213/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, MATV, CATV, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC... | |
| RG 59 B/U, MIL C 17D TYPE 5000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 59/U TYPE 1000 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK,... | |
| RG 59/U TYPE 1000 FT SPOOL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV,... | |
| RG 59/U TYPE 1000 FT 0.15 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL... | |
| RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG... | |
| RG 59/U TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 59/U, MATV, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.234 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS,... | |
| RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.202 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL DIRECT BURIAL,... | |
| RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.235 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, DIRECT BURIAL, LOCAL AREA NETWORK,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT REEL 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT SPOOL 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO... | |
| RG 59/U, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.231 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DROP... | |
| RG 59/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV,... | |
| RG 59/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV,... | |
| RG 59/U, UL/CUL CMP TYPE 1000 FT REEL 0.2 INCH X 0.383 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U TYPE 1000 FT REEL 0.24 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST,... | |
| RG 6/U TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION FOAM POLYETHYLENE INSULATION... | |
| RG 6/U TYPE 5000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION FOAM POLYETHYLENE INSULATION... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS,... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS,... | |
| RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 2150 FT 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV,... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 500 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV,... | |
| RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.292 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 5000 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT SPOOL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO,... | |
| RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADLAST GRADE HEADEND, CATV, CCTV, DBS,... | |
| RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH X 0.416 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DBS,... |