General Cable Coax Cable, Rg59, 75 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 495028.41.86

Description
COAX CABLE, RG59, 75 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG59, 75 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg59, 75 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 34P8066 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg59, 75 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
34P8066
Coax Cable, Rg59, 75 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 34P8066
COAX CABLE, RG59, 75 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG59, 75 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P8066
Product Name Coax Cable, Rg59, 75 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details