General Cable Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you... | |
| General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol® Brand cable constructions. With a full line available today for signal and data transmission,... | |
| General Cable’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber... | |
| Since 1981, Gepco® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers... | |
| With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants... | |
| 1000 FT 0.36 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING POLYPROPYLENE INSULATION MATERIAL... | |
| RG 11/U TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR,... | |
| RG 11/U TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR,... | |
| RG 11/U TYPE 500 FT 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE... | |
| RG 11/U TYPE 5000 FT 0.395 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 14 AWG... | |
| RG 11/U, JAN C 17A TYPE 1000 FT REEL 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR,... | |
| RG 11/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV,... | |
| RG 11/U, UL CM, CUL CMG TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL ANALOG/DIGITAL VIDEO, BROADCAST GRADE... | |
| RG 213/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, MATV, CATV, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC... | |
| RG 213/U, MIL C 17G TYPE 500 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL RF SIGNAL TRANSMISSION APPLICATION... | |
| RG 58 C/U, MIL C 17G TYPE 1000 FT SPOOL 0.195 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST, LOCAL AREA NETWORK... | |
| RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION... | |
| RG 58/U TYPE 1000 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK... | |
| RG 58/U TYPE 1000 FT 0.372 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION... | |
| RG 58/U TYPE 500 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK... | |
| RG 59 B/U, MIL C 17D TYPE 5000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 59/U TYPE 1000 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK,... | |
| RG 59/U TYPE 1000 FT SPOOL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV,... | |
| RG 59/U TYPE 1000 FT 0.15 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL... | |
| RG 59/U TYPE 1000 FT 0.201 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION... | |
| RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG... | |
| RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER,... | |
| RG 59/U TYPE 500 FT 0.201 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION... | |
| RG 59/U TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 59/U, MATV, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.234 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS,... | |
| RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.202 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL DIRECT BURIAL,... | |
| RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.235 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, DIRECT BURIAL, LOCAL AREA NETWORK,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT REEL 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.231 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.231 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.234 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT SPOOL 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.231 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE... | |
| RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO... | |
| RG 59/U, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.231 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DROP... | |
| RG 59/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV,... | |
| RG 59/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV,... | |
| RG 59/U, UL/CUL CMP TYPE 1000 FT REEL 0.2 INCH X 0.383 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U TYPE 1000 FT REEL 0.24 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST,... | |
| RG 6/U TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION FOAM POLYETHYLENE INSULATION... | |
| RG 6/U TYPE 5000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION FOAM POLYETHYLENE INSULATION... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS,... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL... | |
| RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS,... | |
| RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 2150 FT 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV,... | |
| RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 500 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL... | |
| RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV,... | |
| RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.292 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 5000 FT REEL 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL... | |
| RG 6/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO,... | |
| RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT SPOOL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO,... | |
| RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADLAST GRADE HEADEND, CATV, CCTV, DBS,... | |
| RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH X 0.416 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DBS,... | |
| RG 62/U TYPE 1000 FT 0.201 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION... | |
| RG 62/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, COMPUTER APPLICATION SEMI SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE... | |
| RG 62/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.201 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL COMPUTER/NETWORK, RF... | |
| RG 8/U TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE... | |
| RG 8/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC... | |
| RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET... | |
| RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC... | |
| RG 8/U, JAN C 17A TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION... | |
| RG 8/U, UL CL2/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 16 AWG... | |
| RG 8/U, UL CL2/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 16 AWG... | |
| RG11/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M | |
| RG174/U TYPE 1 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE TINNED COPPER BRAID SHIELD MATERIAL | |
| RG58/U TYPE 1 CONDUCTOR(S) 20 AWG CONDUCTOR SIZE | |
| RG58A/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 20 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M | |
| RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BARE COPPER SHIELD MATERIAL LENGTH IN METERS - UOM M | |
| RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M | |
| RG62/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M | |
| RG8/U TYPE 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION 38 DEG F TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 13... | |
| UL CL2 TYPE 1000 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING... | |
| UL CL2 TYPE 1640 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING... | |
| UL CL2/CM, CUL CM TYPE 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING... | |
| UL CL2/CM, CUL CM TYPE 500 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C... | |
| UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION,... |