General Cable Unshielded Soow Portable Cord 3 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 02765-15-01

Description
UNSHIELDED SOOW PORTABLE CORD 3 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW PORTABLE CORD 3 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Portable Cord 3 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable - 04F3884 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Portable Cord 3 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
04F3884
Unshielded Soow Portable Cord 3 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 04F3884
UNSHIELDED SOOW PORTABLE CORD 3 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:- RoHS Compliant: Yes

UNSHIELDED SOOW PORTABLE CORD 3 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3884
Product Name Unshielded Soow Portable Cord 3 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details