General Cable Cross Connect Wire, 6 Conductor, 24Awg, 600Ft; Cable Shielding Carol Cable/general Cable 7042526

Description
CROSS CONNECT WIRE, 6 CONDUCTOR, 24AWG, 600FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):600ft; Reel Length (Metric):182.88m; Jacket Color:Multi-colored RoHS Compliant: No
Datasheet
Description
CROSS CONNECT WIRE, 6 CONDUCTOR, 24AWG, 600FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):600ft; Reel Length (Metric):182.88m; Jacket Color:Multi-colored RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Connect Wire, 6 Conductor, 24Awg, 600Ft; Cable Shielding Carol Cable/general Cable - 48F4345 - Newark, An Avnet Company
Chicago, IL, United States
Cross Connect Wire, 6 Conductor, 24Awg, 600Ft; Cable Shielding Carol Cable/general Cable
48F4345
Cross Connect Wire, 6 Conductor, 24Awg, 600Ft; Cable Shielding Carol Cable/general Cable 48F4345
CROSS CONNECT WIRE, 6 CONDUCTOR, 24AWG, 600FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):600ft; Reel Length (Metric):182.88m; Jacket Color:Multi-colored RoHS Compliant: No

CROSS CONNECT WIRE, 6 CONDUCTOR, 24AWG, 600FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):600ft; Reel Length (Metric):182.88m; Jacket Color:Multi-colored RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F4345
Product Name Cross Connect Wire, 6 Conductor, 24Awg, 600Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details