General Cable Unshld Flex Cable, 3Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 02635-3

Description
UNSHLD FLEX CABLE, 3COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1261
Unshld Flex Cable, 3Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1261
UNSHLD FLEX CABLE, 3COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1261
Product Name Unshld Flex Cable, 3Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Programming cable - KDI-PPA-3-BU9 - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Connector Type 9-pin/9-pin Straight socket/straight plug Sub-D/Sub-D
View Details
2 suppliers
Cable for Computer Nework Etc… - 9850659 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details