General Cable Unshld Flex Cable, 4Cond, 6Awg; Cable Shielding Carol Cable/general Cable 01824.38.01

Description
UNSHLD FLEX CABLE, 4COND, 6AWG; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Conductor Material:CopperRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 6AWG; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Conductor Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 6Awg; Cable Shielding Carol Cable/general Cable - 99B1700 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 6Awg; Cable Shielding Carol Cable/general Cable
99B1700
Unshld Flex Cable, 4Cond, 6Awg; Cable Shielding Carol Cable/general Cable 99B1700
UNSHLD FLEX CABLE, 4COND, 6AWG; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Conductor Material:CopperRoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 6AWG; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99B1700
Product Name Unshld Flex Cable, 4Cond, 6Awg; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details