General Cable Cordage, Unshielded Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 02727.35T.01

Description
CORDAGE, UNSHIELDED SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes
Datasheet
Description
CORDAGE, UNSHIELDED SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordage, Unshielded Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 05F1247 - Newark, An Avnet Company
Chicago, IL, United States
Cordage, Unshielded Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
05F1247
Cordage, Unshielded Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 05F1247
CORDAGE, UNSHIELDED SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

CORDAGE, UNSHIELDED SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1247
Product Name Cordage, Unshielded Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details