General Cable Shld Flex Cable, 14Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable 09814.99.01

Description
SHLD FLEX CABLE, 14COND, 14AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 14COND, 14AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 14Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 66K5105 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 14Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable
66K5105
Shld Flex Cable, 14Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable 66K5105
SHLD FLEX CABLE, 14COND, 14AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 14COND, 14AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:14Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66K5105
Product Name Shld Flex Cable, 14Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
System cable - 706-3057/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details