General Cable Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 5133200E

Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable - 78H0411 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
78H0411
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 78H0411
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78H0411
Product Name Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6003B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details