General Cable Industrial Cord/Cable 81374.99.01

Description
PORTABLE POWER CABLE, W TYPE 1.605 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 177 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.375 INCH INSULATION THICKNESS 0.08 INCH
Datasheet
Description
PORTABLE POWER CABLE, W TYPE 1.605 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 177 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.375 INCH INSULATION THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81374.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81374.99.01
Industrial Cord/Cable 81374.99.01
PORTABLE POWER CABLE, W TYPE 1.605 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 177 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.375 INCH INSULATION THICKNESS 0.08 INCH
  • PORTABLE POWER CABLE, W TYPE
  • 1.605 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 177 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 1 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM
  • CONDUCTOR OUTER DIAMETER 0.375 INCH
  • INSULATION THICKNESS 0.08 INCH
Supplier's Site Datasheet
1/4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable - 29H4357 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable
29H4357
1/4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable 29H4357
1/4 TYPE W 2KV-BLK-LL RL ROHS COMPLIANT: YES

1/4 TYPE W 2KV-BLK-LL RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 81374.99.01 29H4357
Product Name Industrial Cord/Cable 1/4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 2 kilovolts
Rated Amperage 177 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details