General Cable Unshld Flex Cable, 4Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable 02643-8

Description
UNSHLD FLEX CABLE, 4COND, 12AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 12AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1269 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1269
Unshld Flex Cable, 4Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1269
UNSHLD FLEX CABLE, 4COND, 12AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 12AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1269
Product Name Unshld Flex Cable, 4Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details