General Cable FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 100ft 06200.61.06L

Description
The CAROL® FrogHide® ULTRA FLEX 12/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 2. 100 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06200.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft
Description
The CAROL® FrogHide® ULTRA FLEX 12/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 2. 100 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06200.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft

Suppliers

Company
Product
Description
Supplier Links
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 100ft - CARFROGHIDE-12/3-100FT - Lapp Tannehill
Savage, MN, United States
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 100ft
CARFROGHIDE-12/3-100FT
FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 100ft CARFROGHIDE-12/3-100FT
The CAROL® FrogHide® ULTRA FLEX 12/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 2. 100 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06200.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft

The CAROL® FrogHide® ULTRA FLEX 12/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 2. 100 ft length.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06200.61.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number CARFROGHIDE-12/3-100FT
Product Name FrogHide® ULTRA FLEX Extension Cord - 12 AWG, 3 Conductor - Green - 100ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details