General Cable Portable Cord Soow, 3 Conductor, 12Awg, 250Ft, 600V, 25A; Cable Shielding Carol Cable/general Cable 02725.85.01

Description
PORTABLE CORD SOOW, 3 CONDUCTOR, 12AWG, 250FT, 600V, 25A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD SOOW, 3 CONDUCTOR, 12AWG, 250FT, 600V, 25A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord Soow, 3 Conductor, 12Awg, 250Ft, 600V, 25A; Cable Shielding Carol Cable/general Cable - 99F6174 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord Soow, 3 Conductor, 12Awg, 250Ft, 600V, 25A; Cable Shielding Carol Cable/general Cable
99F6174
Portable Cord Soow, 3 Conductor, 12Awg, 250Ft, 600V, 25A; Cable Shielding Carol Cable/general Cable 99F6174
PORTABLE CORD SOOW, 3 CONDUCTOR, 12AWG, 250FT, 600V, 25A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORD SOOW, 3 CONDUCTOR, 12AWG, 250FT, 600V, 25A; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
12/3 SOOW 600V-BLK-250FT CL
70040367
12/3 SOOW 600V-BLK-250FT CL 70040367
Excellent Resistance to Oil and Moisture Good Tensile Strength, Elongation and Aging Characteristics High Flexibility Excellent Abrasion Resistance MSHA Approved

  • Excellent Resistance to Oil and Moisture
  • Good Tensile Strength, Elongation and Aging Characteristics
  • High Flexibility
  • Excellent Abrasion Resistance
  • MSHA Approved
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 99F6174 70040367
Product Name Portable Cord Soow, 3 Conductor, 12Awg, 250Ft, 600V, 25A; Cable Shielding Carol Cable/general Cable 12/3 SOOW 600V-BLK-250FT CL
Cable Shielding No Shielding
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details