General Cable Unshielded Soow Cord 2 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 02724.85.01

Description
UNSHIELDED SOOW CORD 2 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW CORD 2 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Cord 2 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable - 04F3869 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Cord 2 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
04F3869
Unshielded Soow Cord 2 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 04F3869
UNSHIELDED SOOW CORD 2 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SOOW CORD 2 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3869
Product Name Unshielded Soow Cord 2 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-100 - WAGO
Specs
Application Instrumentation and Control
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details