General Cable Carolprene@jacketed Type Soow 600V, 2 Awg, Conductors 4, 133/23 Stranding Rohs Compliant Carol Cable/general Cable 16094

Description
Carolprene@Jacketed Type SOOW - 600V, 2 AWG, Conductors - 4, 133/23 Stranding RoHS Compliant: Yes
Description
Carolprene@Jacketed Type SOOW - 600V, 2 AWG, Conductors - 4, 133/23 Stranding RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carolprene@jacketed Type Soow 600V, 2 Awg, Conductors 4, 133/23 Stranding Rohs Compliant Carol Cable/general Cable - 01H9306 - Newark, An Avnet Company
Chicago, IL, United States
Carolprene@jacketed Type Soow 600V, 2 Awg, Conductors 4, 133/23 Stranding Rohs Compliant Carol Cable/general Cable
01H9306
Carolprene@jacketed Type Soow 600V, 2 Awg, Conductors 4, 133/23 Stranding Rohs Compliant Carol Cable/general Cable 01H9306
Carolprene@Jacketed Type SOOW - 600V, 2 AWG, Conductors - 4, 133/23 Stranding RoHS Compliant: Yes

Carolprene@Jacketed Type SOOW - 600V, 2 AWG, Conductors - 4, 133/23 Stranding RoHS Compliant: Yes

Supplier's Site
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 4 Conductor - 600V - Black - 16094 - KLTSOOW-2/4-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 4 Conductor - 600V - Black - 16094
KLTSOOW-2/4-0
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 4 Conductor - 600V - Black - 16094 KLTSOOW-2/4-0
This Carol Brand 2 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16094 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.460 NOMINAL OD (MM) : 37.08 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 80 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 1699

This Carol Brand 2 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16094 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.460 NOMINAL OD (MM) : 37.08 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 80 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 1699

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 01H9306 KLTSOOW-2/4-0
Product Name Carolprene@jacketed Type Soow 600V, 2 Awg, Conductors 4, 133/23 Stranding Rohs Compliant Carol Cable/general Cable Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 4 Conductor - 600V - Black - 16094
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details