General Cable Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable 2113054

Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, White RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable - 48F4342 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable
48F4342
Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable 48F4342
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, White RoHS Compliant: No

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, White RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F4342
Product Name Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-0.3-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 0.9800 ft (2.99 dm)
View Details