General Cable Unshielded Sjoow Cord 3 Conductor 12Awg 250? 300V; Cable Shielding Carol Cable/general Cable 01380-15-01

Description
UNSHIELDED SJOOW CORD 3 CONDUCTOR 12AWG 250? 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SJOOW CORD 3 CONDUCTOR 12AWG 250? 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Sjoow Cord 3 Conductor 12Awg 250? 300V; Cable Shielding Carol Cable/general Cable - 98F7065 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Sjoow Cord 3 Conductor 12Awg 250? 300V; Cable Shielding Carol Cable/general Cable
98F7065
Unshielded Sjoow Cord 3 Conductor 12Awg 250? 300V; Cable Shielding Carol Cable/general Cable 98F7065
UNSHIELDED SJOOW CORD 3 CONDUCTOR 12AWG 250? 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SJOOW CORD 3 CONDUCTOR 12AWG 250? 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98F7065
Product Name Unshielded Sjoow Cord 3 Conductor 12Awg 250? 300V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details