General Cable Portable Cord, Sjoow, 3 Conductor, 12Awg, 100Ft, 300V; Cable Shielding Carol Cable/general Cable 01380.82.01

Description
PORTABLE CORD, SJOOW, 3 CONDUCTOR, 12AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SJOOW, 3 CONDUCTOR, 12AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Sjoow, 3 Conductor, 12Awg, 100Ft, 300V; Cable Shielding Carol Cable/general Cable - 44X4930 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Sjoow, 3 Conductor, 12Awg, 100Ft, 300V; Cable Shielding Carol Cable/general Cable
44X4930
Portable Cord, Sjoow, 3 Conductor, 12Awg, 100Ft, 300V; Cable Shielding Carol Cable/general Cable 44X4930
PORTABLE CORD, SJOOW, 3 CONDUCTOR, 12AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORD, SJOOW, 3 CONDUCTOR, 12AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44X4930
Product Name Portable Cord, Sjoow, 3 Conductor, 12Awg, 100Ft, 300V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534015 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details