General Cable Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 5133289E

Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes
Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshld Multipair, 4Pair, Cat5E, 24Awg cable is designed for high-performance networking applications, supporting frequencies up to 200 MHz. It features 24 AWG solid bare annealed copper conductors and is compliant with various standards including ANSI/TIA 568-C.2 and UL 444. The cable is available in both CMR (non-plenum) and CMP (plenum) versions, with a nominal diameter of 0.195 inches for CMR and 0.180 inches for CMP. It is rated for installation temperatures from 0 to +60 degrees Celsius and operational temperatures from -20 to +75 degrees Celsius. The cable is RoHS compliant and includes a TRU-Mark print legend for easy footage tracking. This product is suitable for applications such as IEEE 802.3 standards, including 1000 BASE-T and PoE.

Datasheet Summary
Powered by GS/AI

The Unshld Multipair, 4Pair, Cat5E, 24Awg cable is designed for high-performance networking applications, supporting frequencies up to 200 MHz. It features 24 AWG solid bare annealed copper conductors and is compliant with various standards including ANSI/TIA 568-C.2 and UL 444. The cable is available in both CMR (non-plenum) and CMP (plenum) versions, with a nominal diameter of 0.195 inches for CMR and 0.180 inches for CMP. It is rated for installation temperatures from 0 to +60 degrees Celsius and operational temperatures from -20 to +75 degrees Celsius. The cable is RoHS compliant and includes a TRU-Mark print legend for easy footage tracking. This product is suitable for applications such as IEEE 802.3 standards, including 1000 BASE-T and PoE.

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable - 61K2470 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
61K2470
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 61K2470
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes

UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61K2470
Product Name Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers