General Cable Industrial Cord/Cable 01766.35.04

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 190 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 2 AWG CONDUCTOR SIZE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 190 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 2 AWG CONDUCTOR SIZE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01766.35.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01766.35.04
Industrial Cord/Cable 01766.35.04
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 190 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 2 AWG CONDUCTOR SIZE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 190 AMPERE CURRENT RATING
  • 95 DEG F TEMPERATURE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1650/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Industrial-Grade Welding Cable, 2Awg Cls M Weld Cbl-Org-250Rl Rohs Compliant Carol Cable/general Cable - 96B1363 - Newark, An Avnet Company
Chicago, IL, United States
Industrial-Grade Welding Cable, 2Awg Cls M Weld Cbl-Org-250Rl Rohs Compliant Carol Cable/general Cable
96B1363
Industrial-Grade Welding Cable, 2Awg Cls M Weld Cbl-Org-250Rl Rohs Compliant Carol Cable/general Cable 96B1363
INDUSTRIAL-GRADE WELDING CABLE, 2AWG CLS M WELD CBL-ORG-250RL ROHS COMPLIANT: YES

INDUSTRIAL-GRADE WELDING CABLE, 2AWG CLS M WELD CBL-ORG-250RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01766.35.04 96B1363
Product Name Industrial Cord/Cable Industrial-Grade Welding Cable, 2Awg Cls M Weld Cbl-Org-250Rl Rohs Compliant Carol Cable/general Cable
Cable Length 250 ft (762 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 190 amps
Rated Temperature 35 C (95 F)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details