General Cable GNCC Single Conductor 01773.35T.01

Description
2/0 K WELD 600V-BLK-
Datasheet
Description
2/0 K WELD 600V-BLK-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GNCC Single Conductor - 01773.35T.01 - Galco Industrial Electronics
Madison Heights, MI, United States
GNCC Single Conductor
01773.35T.01
GNCC Single Conductor 01773.35T.01
2/0 K WELD 600V-BLK-

2/0 K WELD 600V-BLK-

Supplier's Site
Welding Cable, 2/0Awg, 1274 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 79Y3591 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 2/0Awg, 1274 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
79Y3591
Welding Cable, 2/0Awg, 1274 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 79Y3591
WELDING CABLE, 2/0AWG, 1274 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:00AWG; Conductor Area CSA:67.4mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes

WELDING CABLE, 2/0AWG, 1274 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:00AWG; Conductor Area CSA:67.4mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 01773.35T.01 79Y3591
Product Name GNCC Single Conductor Welding Cable, 2/0Awg, 1274 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details