General Cable Shld Flex Cable, 5Cond, 6Awg, 304.8M; Cable Shielding Carol Cable/general Cable 16075.99.01

Description
SHLD FLEX CABLE, 5COND, 6AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 5COND, 6AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 5Cond, 6Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 66K5121 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 6Awg, 304.8M; Cable Shielding Carol Cable/general Cable
66K5121
Shld Flex Cable, 5Cond, 6Awg, 304.8M; Cable Shielding Carol Cable/general Cable 66K5121
SHLD FLEX CABLE, 5COND, 6AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 6AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66K5121
Product Name Shld Flex Cable, 5Cond, 6Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1959508 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details