General Cable Unshielded Soow Cord 2 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 02723.85.01

Description
UNSHIELDED SOOW CORD 2 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW CORD 2 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Cord 2 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable - 04F3868 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Cord 2 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
04F3868
Unshielded Soow Cord 2 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 04F3868
UNSHIELDED SOOW CORD 2 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SOOW CORD 2 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3868
Product Name Unshielded Soow Cord 2 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMV-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
Connecting cable - 706-100/334-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details